Molex Cable Assy, 4Pos Rcpt-Free End, 75Mm; Connector To Connector Molex 218112-0400

Description
CABLE ASSY, 4POS RCPT-FREE END, 75MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Cable Length - Imperial:3" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4POS RCPT-FREE END, 75MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Cable Length - Imperial:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4Pos Rcpt-Free End, 75Mm; Connector To Connector Molex - 53AJ6403 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos Rcpt-Free End, 75Mm; Connector To Connector Molex
53AJ6403
Cable Assy, 4Pos Rcpt-Free End, 75Mm; Connector To Connector Molex 53AJ6403
CABLE ASSY, 4POS RCPT-FREE END, 75MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Cable Length - Imperial:3" RoHS Compliant: Yes

CABLE ASSY, 4POS RCPT-FREE END, 75MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:75mm; Cable Length - Imperial:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53AJ6403
Product Name Cable Assy, 4Pos Rcpt-Free End, 75Mm; Connector To Connector Molex
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMEB-3-24-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type as per DIN EN 175301-803 Form C Socket, angled 2-pin
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - Q359-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type AS3112
View Details
4 suppliers