Molex Cable Assy, 3Pos Rcpt-Free End, 425Mm; Connector To Connector Molex 218112-0304

Description
CABLE ASSY, 3POS RCPT-FREE END, 425MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:425mm; Cable Length - Imperial:16.7" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3POS RCPT-FREE END, 425MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:425mm; Cable Length - Imperial:16.7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3Pos Rcpt-Free End, 425Mm; Connector To Connector Molex - 53AJ6402 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos Rcpt-Free End, 425Mm; Connector To Connector Molex
53AJ6402
Cable Assy, 3Pos Rcpt-Free End, 425Mm; Connector To Connector Molex 53AJ6402
CABLE ASSY, 3POS RCPT-FREE END, 425MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:425mm; Cable Length - Imperial:16.7" RoHS Compliant: Yes

CABLE ASSY, 3POS RCPT-FREE END, 425MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:3Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:425mm; Cable Length - Imperial:16.7" RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Rcpt-Free End, 425Mm Rohs Compliant Molex - 85AJ7328 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rcpt-Free End, 425Mm Rohs Compliant Molex
85AJ7328
Cable Assy, Rcpt-Free End, 425Mm Rohs Compliant Molex 85AJ7328
CABLE ASSY, RCPT-FREE END, 425MM ROHS COMPLIANT: YES

CABLE ASSY, RCPT-FREE END, 425MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 53AJ6402 85AJ7328
Product Name Cable Assy, 3Pos Rcpt-Free End, 425Mm; Connector To Connector Molex Cable Assy, Rcpt-Free End, 425Mm Rohs Compliant Molex
Cable Length 1.39 ft (4.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details