Molex Cable Assy, Rcpt-Free End, 225Mm Rohs Compliant Molex 218112-0302

Description
CABLE ASSY, RCPT-FREE END, 225MM ROHS COMPLIANT: YES
Datasheet
Description
CABLE ASSY, RCPT-FREE END, 225MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Rcpt-Free End, 225Mm Rohs Compliant Molex - 85AJ7326 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rcpt-Free End, 225Mm Rohs Compliant Molex
85AJ7326
Cable Assy, Rcpt-Free End, 225Mm Rohs Compliant Molex 85AJ7326
CABLE ASSY, RCPT-FREE END, 225MM ROHS COMPLIANT: YES

CABLE ASSY, RCPT-FREE END, 225MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assy, 3Pos Rcpt-Free End, 225Mm; Connector To Connector Molex - 53AJ6400 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos Rcpt-Free End, 225Mm; Connector To Connector Molex
53AJ6400
Cable Assy, 3Pos Rcpt-Free End, 225Mm; Connector To Connector Molex 53AJ6400
CABLE ASSY, 3POS RCPT-FREE END, 225MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:225mm; Cable Length - Imperial:8.9" RoHS Compliant: Yes

CABLE ASSY, 3POS RCPT-FREE END, 225MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:3Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:225mm; Cable Length - Imperial:8.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85AJ7326 53AJ6400
Product Name Cable Assy, Rcpt-Free End, 225Mm Rohs Compliant Molex Cable Assy, 3Pos Rcpt-Free End, 225Mm; Connector To Connector Molex
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details