Molex Cable Assy, 3Pos Rcpt-Free End, 150Mm; Connector To Connector Molex 218112-0301

Description
CABLE ASSY, 3POS RCPT-FREE END, 150MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3POS RCPT-FREE END, 150MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3Pos Rcpt-Free End, 150Mm; Connector To Connector Molex - 53AJ6399 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos Rcpt-Free End, 150Mm; Connector To Connector Molex
53AJ6399
Cable Assy, 3Pos Rcpt-Free End, 150Mm; Connector To Connector Molex 53AJ6399
CABLE ASSY, 3POS RCPT-FREE END, 150MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 3POS RCPT-FREE END, 150MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:3Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Rcpt-Free End, 150Mm Rohs Compliant Molex - 85AJ7325 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rcpt-Free End, 150Mm Rohs Compliant Molex
85AJ7325
Cable Assy, Rcpt-Free End, 150Mm Rohs Compliant Molex 85AJ7325
CABLE ASSY, RCPT-FREE END, 150MM ROHS COMPLIANT: YES

CABLE ASSY, RCPT-FREE END, 150MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 53AJ6399 85AJ7325
Product Name Cable Assy, 3Pos Rcpt-Free End, 150Mm; Connector To Connector Molex Cable Assy, Rcpt-Free End, 150Mm Rohs Compliant Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA500 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details