Molex Cable Assy, Rcpt-Free End, 425Mm Rohs Compliant Molex 218112-0204

Description
CABLE ASSY, RCPT-FREE END, 425MM ROHS COMPLIANT: YES
Datasheet
Description
CABLE ASSY, RCPT-FREE END, 425MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Rcpt-Free End, 425Mm Rohs Compliant Molex - 85AJ7323 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rcpt-Free End, 425Mm Rohs Compliant Molex
85AJ7323
Cable Assy, Rcpt-Free End, 425Mm Rohs Compliant Molex 85AJ7323
CABLE ASSY, RCPT-FREE END, 425MM ROHS COMPLIANT: YES

CABLE ASSY, RCPT-FREE END, 425MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assy, 2Pos Rcpt-Free End, 425Mm; Connector To Connector Molex - 53AJ6397 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos Rcpt-Free End, 425Mm; Connector To Connector Molex
53AJ6397
Cable Assy, 2Pos Rcpt-Free End, 425Mm; Connector To Connector Molex 53AJ6397
CABLE ASSY, 2POS RCPT-FREE END, 425MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:425mm; Cable Length - Imperial:16.7" RoHS Compliant: Yes

CABLE ASSY, 2POS RCPT-FREE END, 425MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:425mm; Cable Length - Imperial:16.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 85AJ7323 53AJ6397
Product Name Cable Assy, Rcpt-Free End, 425Mm Rohs Compliant Molex Cable Assy, 2Pos Rcpt-Free End, 425Mm; Connector To Connector Molex
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details