Molex Wire to Board Cables 218112-0201

Description
Premo-Shielded 0.5 Lgt 102 TypeA 12Ckt
Request a Quote Datasheet
Description
Premo-Shielded 0.5 Lgt 102 TypeA 12Ckt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2248581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2248581
Wire to Board Cables 2248581
Premo-Shielded 0.5 Lgt 102 TypeA 12Ckt

Premo-Shielded 0.5 Lgt 102 TypeA 12Ckt

Supplier's Site
Wire to Board Cables - 2248582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2248582
Wire to Board Cables 2248582
Premo-Shielded 0.5 Lgt 102 TypeA 12Ckt

Premo-Shielded 0.5 Lgt 102 TypeA 12Ckt

Supplier's Site
Cable Assy, 2Pos Rcpt-Free End, 150Mm; Connector To Connector Molex - 53AJ6394 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos Rcpt-Free End, 150Mm; Connector To Connector Molex
53AJ6394
Cable Assy, 2Pos Rcpt-Free End, 150Mm; Connector To Connector Molex 53AJ6394
CABLE ASSY, 2POS RCPT-FREE END, 150MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 2POS RCPT-FREE END, 150MM; Connector to Connector:PicoBlade Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Rcpt-Free End, 150Mm Rohs Compliant Molex - 85AJ7320 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rcpt-Free End, 150Mm Rohs Compliant Molex
85AJ7320
Cable Assy, Rcpt-Free End, 150Mm Rohs Compliant Molex 85AJ7320
CABLE ASSY, RCPT-FREE END, 150MM ROHS COMPLIANT: YES

CABLE ASSY, RCPT-FREE END, 150MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2248581 53AJ6394 85AJ7320
Product Name Wire to Board Cables Cable Assy, 2Pos Rcpt-Free End, 150Mm; Connector To Connector Molex Cable Assy, Rcpt-Free End, 150Mm Rohs Compliant Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD11605F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Female BNC Breakout to 0.140″ Spade Lugs - 1007-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details