Molex Rectangular Cable Assemblies 2181100502

Description
"5 Position Cable Assembly Rectangular Plug to Plug 0.738' (225.00mm, 8.86"")"
Request a Quote Datasheet
Description
"5 Position Cable Assembly Rectangular Plug to Plug 0.738' (225.00mm, 8.86"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2181100502-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2181100502-ND
Rectangular Cable Assemblies 900-2181100502-ND
"5 Position Cable Assembly Rectangular Plug to Plug 0.738' (225.00mm, 8.86"")"

"5 Position Cable Assembly Rectangular Plug to Plug 0.738' (225.00mm, 8.86"")"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2181100502-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3140/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Flexible Coaxial Cable 18 GHz - FCL02 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details