Molex CBL ASY,8 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+ 218102-1084

Description
CBL ASY,8 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote
Description
CBL ASY,8 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, 8P Rcpt-Free End, 600Mm; Connector to Connector Molex (part number 99AJ5748) features a Micro-Lock Plus connector system with a 2.00mm pitch and a single row configuration. It is designed for discrete wire applications and has a cable length of 600mm. The assembly includes eight positions and is constructed with a black polyester resin. The connectors are female pigtail type, ensuring a secure lock to the mating part. This assembly supports a maximum current of 3.0A and a voltage rating of 250V AC (RMS)/DC. The wire size is compatible with 22 AWG, and the wire insulation diameter ranges from 0.90mm to 1.50mm. The product is RoHS compliant, indicating it meets environmental standards. The assembly is packaged in a bag and has a net weight of 1.066 grams.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, 8P Rcpt-Free End, 600Mm; Connector to Connector Molex (part number 99AJ5748) features a Micro-Lock Plus connector system with a 2.00mm pitch and a single row configuration. It is designed for discrete wire applications and has a cable length of 600mm. The assembly includes eight positions and is constructed with a black polyester resin. The connectors are female pigtail type, ensuring a secure lock to the mating part. This assembly supports a maximum current of 3.0A and a voltage rating of 250V AC (RMS)/DC. The wire size is compatible with 22 AWG, and the wire insulation diameter ranges from 0.90mm to 1.50mm. The product is RoHS compliant, indicating it meets environmental standards. The assembly is packaged in a bag and has a net weight of 1.066 grams.

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,8 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+ - 218102-1084 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,8 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+
218102-1084
CBL ASY,8 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+ 218102-1084
CBL ASY,8 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+

CBL ASY,8 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+

Buy Now
Cable Assy, 8P Rcpt-Free End, 600Mm; Connector To Connector Molex - 99AJ5748 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Free End, 600Mm; Connector To Connector Molex
99AJ5748
Cable Assy, 8P Rcpt-Free End, 600Mm; Connector To Connector Molex 99AJ5748
CABLE ASSY, 8P RCPT-FREE END, 600MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

CABLE ASSY, 8P RCPT-FREE END, 600MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:8Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 218102-1084 99AJ5748
Product Name CBL ASY,8 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+ Cable Assy, 8P Rcpt-Free End, 600Mm; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx6SM-Tcsc4(10) - Strainsert
Specs
Cable Length 10 ft (30.48 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3037/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers