Molex CBL ASY,8 CKT,FEM-STRP,300MM L DISCR WIR,22AWG,MICRLOCK+ 218102-1083

Description
CBL ASY,8 CKT,FEM-STRP,300MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet
Description
CBL ASY,8 CKT,FEM-STRP,300MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,8 CKT,FEM-STRP,300MM L DISCR WIR,22AWG,MICRLOCK+ - 218102-1083 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,8 CKT,FEM-STRP,300MM L DISCR WIR,22AWG,MICRLOCK+
218102-1083
CBL ASY,8 CKT,FEM-STRP,300MM L DISCR WIR,22AWG,MICRLOCK+ 218102-1083
CBL ASY,8 CKT,FEM-STRP,300MM L DISCR WIR,22AWG,MICRLOCK+

CBL ASY,8 CKT,FEM-STRP,300MM L DISCR WIR,22AWG,MICRLOCK+

Buy Now
Cable Assy, 8P Rcpt-Free End, 300Mm; Connector To Connector Molex - 99AJ5747 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Free End, 300Mm; Connector To Connector Molex
99AJ5747
Cable Assy, 8P Rcpt-Free End, 300Mm; Connector To Connector Molex 99AJ5747
CABLE ASSY, 8P RCPT-FREE END, 300MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 8P RCPT-FREE END, 300MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:8Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 218102-1083 99AJ5747
Product Name CBL ASY,8 CKT,FEM-STRP,300MM L DISCR WIR,22AWG,MICRLOCK+ Cable Assy, 8P Rcpt-Free End, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details