Molex CBL ASY,6 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+ 218102-1064

Description
CBL ASY,6 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet
Description
CBL ASY,6 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,6 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+ - 218102-1064 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,6 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+
218102-1064
CBL ASY,6 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+ 218102-1064
CBL ASY,6 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+

CBL ASY,6 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+

Buy Now
Cable Assy, 6P Rcpt-Free End, 600Mm; Connector To Connector Molex - 99AJ5743 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Free End, 600Mm; Connector To Connector Molex
99AJ5743
Cable Assy, 6P Rcpt-Free End, 600Mm; Connector To Connector Molex 99AJ5743
CABLE ASSY, 6P RCPT-FREE END, 600MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

CABLE ASSY, 6P RCPT-FREE END, 600MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:6Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 218102-1064 99AJ5743
Product Name CBL ASY,6 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+ Cable Assy, 6P Rcpt-Free End, 600Mm; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-027 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-N-MM-78 - Maury Microwave
Specs
Application RF
Connector Type Type N
View Details