Molex CBL ASY64 CKT,FEM-STRP,50MM L DISCR WIR,22AWG,MICRLOCK+ 218102-1060

Description
CBL ASY64 CKT,FEM-STRP,50MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet
Description
CBL ASY64 CKT,FEM-STRP,50MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CBL ASY64 CKT,FEM-STRP,50MM L DISCR WIR,22AWG,MICRLOCK+ - 218102-1060 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY64 CKT,FEM-STRP,50MM L DISCR WIR,22AWG,MICRLOCK+
218102-1060
CBL ASY64 CKT,FEM-STRP,50MM L DISCR WIR,22AWG,MICRLOCK+ 218102-1060
CBL ASY64 CKT,FEM-STRP,50MM L DISCR WIR,22AWG,MICRLOCK+

CBL ASY64 CKT,FEM-STRP,50MM L DISCR WIR,22AWG,MICRLOCK+

Buy Now
Cable Assy, 6P Rcpt-Free End, 50Mm; Connector To Connector Molex - 99AJ5739 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Free End, 50Mm; Connector To Connector Molex
99AJ5739
Cable Assy, 6P Rcpt-Free End, 50Mm; Connector To Connector Molex 99AJ5739
CABLE ASSY, 6P RCPT-FREE END, 50MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes

CABLE ASSY, 6P RCPT-FREE END, 50MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:6Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 218102-1060 99AJ5739
Product Name CBL ASY64 CKT,FEM-STRP,50MM L DISCR WIR,22AWG,MICRLOCK+ Cable Assy, 6P Rcpt-Free End, 50Mm; Connector To Connector Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details