Molex CBL ASY,5 CKT,FEM-STRP,100MM L DISCR WIR,22AWG,MICRLOCK+ 218102-1051

Description
CBL ASY,5 CKT,FEM-STRP,100MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet
Description
CBL ASY,5 CKT,FEM-STRP,100MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,5 CKT,FEM-STRP,100MM L DISCR WIR,22AWG,MICRLOCK+ - 218102-1051 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,5 CKT,FEM-STRP,100MM L DISCR WIR,22AWG,MICRLOCK+
218102-1051
CBL ASY,5 CKT,FEM-STRP,100MM L DISCR WIR,22AWG,MICRLOCK+ 218102-1051
CBL ASY,5 CKT,FEM-STRP,100MM L DISCR WIR,22AWG,MICRLOCK+

CBL ASY,5 CKT,FEM-STRP,100MM L DISCR WIR,22AWG,MICRLOCK+

Buy Now
Cable Assy, 5P Rcpt-Free End, 100Mm; Connector To Connector Molex - 99AJ5735 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Rcpt-Free End, 100Mm; Connector To Connector Molex
99AJ5735
Cable Assy, 5P Rcpt-Free End, 100Mm; Connector To Connector Molex 99AJ5735
CABLE ASSY, 5P RCPT-FREE END, 100MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:5Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

CABLE ASSY, 5P RCPT-FREE END, 100MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:5Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 218102-1051 99AJ5735
Product Name CBL ASY,5 CKT,FEM-STRP,100MM L DISCR WIR,22AWG,MICRLOCK+ Cable Assy, 5P Rcpt-Free End, 100Mm; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/304-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details