Molex CBL ASY,4 CKT,FEM-STRP,100MM L DISCR WIR,22AWG,MICRLOCK+ 218102-1041

Description
CBL ASY,4 CKT,FEM-STRP,100MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet
Description
CBL ASY,4 CKT,FEM-STRP,100MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,4 CKT,FEM-STRP,100MM L DISCR WIR,22AWG,MICRLOCK+ - 218102-1041 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,4 CKT,FEM-STRP,100MM L DISCR WIR,22AWG,MICRLOCK+
218102-1041
CBL ASY,4 CKT,FEM-STRP,100MM L DISCR WIR,22AWG,MICRLOCK+ 218102-1041
CBL ASY,4 CKT,FEM-STRP,100MM L DISCR WIR,22AWG,MICRLOCK+

CBL ASY,4 CKT,FEM-STRP,100MM L DISCR WIR,22AWG,MICRLOCK+

Buy Now
Cable Assy, 4P Rcpt-Free End, 100Mm; Connector To Connector Molex - 99AJ5730 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Rcpt-Free End, 100Mm; Connector To Connector Molex
99AJ5730
Cable Assy, 4P Rcpt-Free End, 100Mm; Connector To Connector Molex 99AJ5730
CABLE ASSY, 4P RCPT-FREE END, 100MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

CABLE ASSY, 4P RCPT-FREE END, 100MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 218102-1041 99AJ5730
Product Name CBL ASY,4 CKT,FEM-STRP,100MM L DISCR WIR,22AWG,MICRLOCK+ Cable Assy, 4P Rcpt-Free End, 100Mm; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details