Molex CBL ASY,4 CKT,FEM-STRP,50MM L DISCR WIR,22AWG,MICRLOCK+ 218102-1040

Description
CBL ASY,4 CKT,FEM-STRP,50MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet
Description
CBL ASY,4 CKT,FEM-STRP,50MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,4 CKT,FEM-STRP,50MM L DISCR WIR,22AWG,MICRLOCK+ - 218102-1040 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,4 CKT,FEM-STRP,50MM L DISCR WIR,22AWG,MICRLOCK+
218102-1040
CBL ASY,4 CKT,FEM-STRP,50MM L DISCR WIR,22AWG,MICRLOCK+ 218102-1040
CBL ASY,4 CKT,FEM-STRP,50MM L DISCR WIR,22AWG,MICRLOCK+

CBL ASY,4 CKT,FEM-STRP,50MM L DISCR WIR,22AWG,MICRLOCK+

Buy Now
Cable Assy, 4P Rcpt-Free End, 50Mm; Connector To Connector Molex - 99AJ5729 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Rcpt-Free End, 50Mm; Connector To Connector Molex
99AJ5729
Cable Assy, 4P Rcpt-Free End, 50Mm; Connector To Connector Molex 99AJ5729
CABLE ASSY, 4P RCPT-FREE END, 50MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes

CABLE ASSY, 4P RCPT-FREE END, 50MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:1.97" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 218102-1040 99AJ5729
Product Name CBL ASY,4 CKT,FEM-STRP,50MM L DISCR WIR,22AWG,MICRLOCK+ Cable Assy, 4P Rcpt-Free End, 50Mm; Connector To Connector Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details