Molex CBL ASY,3 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+ 218102-1034

Description
CBL ASY,3 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet
Description
CBL ASY,3 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,3 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+ - 218102-1034 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,3 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+
218102-1034
CBL ASY,3 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+ 218102-1034
CBL ASY,3 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+

CBL ASY,3 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+

Buy Now
Cable Assy, 3P Rcpt-Free End, 600Mm; Connector To Connector Molex - 99AJ5728 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Rcpt-Free End, 600Mm; Connector To Connector Molex
99AJ5728
Cable Assy, 3P Rcpt-Free End, 600Mm; Connector To Connector Molex 99AJ5728
CABLE ASSY, 3P RCPT-FREE END, 600MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

CABLE ASSY, 3P RCPT-FREE END, 600MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:3Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 218102-1034 99AJ5728
Product Name CBL ASY,3 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+ Cable Assy, 3P Rcpt-Free End, 600Mm; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details