Molex CBL ASY,3 CKT,FEM-STRP,300MM L DISCR WIR,22AWG,MICRLOCK+ 218102-1033

Description
CBL ASY,3 CKT,FEM-STRP,300MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet
Description
CBL ASY,3 CKT,FEM-STRP,300MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,3 CKT,FEM-STRP,300MM L DISCR WIR,22AWG,MICRLOCK+ - 218102-1033 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,3 CKT,FEM-STRP,300MM L DISCR WIR,22AWG,MICRLOCK+
218102-1033
CBL ASY,3 CKT,FEM-STRP,300MM L DISCR WIR,22AWG,MICRLOCK+ 218102-1033
CBL ASY,3 CKT,FEM-STRP,300MM L DISCR WIR,22AWG,MICRLOCK+

CBL ASY,3 CKT,FEM-STRP,300MM L DISCR WIR,22AWG,MICRLOCK+

Buy Now
Cable Assy, 3P Rcpt-Free End, 300Mm; Connector To Connector Molex - 99AJ5727 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Rcpt-Free End, 300Mm; Connector To Connector Molex
99AJ5727
Cable Assy, 3P Rcpt-Free End, 300Mm; Connector To Connector Molex 99AJ5727
CABLE ASSY, 3P RCPT-FREE END, 300MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 3P RCPT-FREE END, 300MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:3Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 218102-1033 99AJ5727
Product Name CBL ASY,3 CKT,FEM-STRP,300MM L DISCR WIR,22AWG,MICRLOCK+ Cable Assy, 3P Rcpt-Free End, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details