Molex CBL ASY,2 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+ 218102-1024

Description
CBL ASY,2 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet
Description
CBL ASY,2 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,2 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+ - 218102-1024 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,2 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+
218102-1024
CBL ASY,2 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+ 218102-1024
CBL ASY,2 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+

CBL ASY,2 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+

Buy Now
Cable Assy, 2P Rcpt-Free End, 600Mm; Connector To Connector Molex - 99AJ5723 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Free End, 600Mm; Connector To Connector Molex
99AJ5723
Cable Assy, 2P Rcpt-Free End, 600Mm; Connector To Connector Molex 99AJ5723
CABLE ASSY, 2P RCPT-FREE END, 600MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

CABLE ASSY, 2P RCPT-FREE END, 600MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 218102-1024 99AJ5723
Product Name CBL ASY,2 CKT,FEM-STRP,600MM L DISCR WIR,22AWG,MICRLOCK+ Cable Assy, 2P Rcpt-Free End, 600Mm; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2122-6xxx | Sensor cable, PUR, 3 x 0.34 mm², torsion resistant -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 086261-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details