Molex Cable Assy, 2P Rcpt-Free End, 150Mm; Connector To Connector Molex 218102-1022

Description
CABLE ASSY, 2P RCPT-FREE END, 150MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2P RCPT-FREE END, 150MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2P Rcpt-Free End, 150Mm; Connector To Connector Molex - 99AJ5721 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Free End, 150Mm; Connector To Connector Molex
99AJ5721
Cable Assy, 2P Rcpt-Free End, 150Mm; Connector To Connector Molex 99AJ5721
CABLE ASSY, 2P RCPT-FREE END, 150MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 2P RCPT-FREE END, 150MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99AJ5721
Product Name Cable Assy, 2P Rcpt-Free End, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details