Molex Cable Assy, 2P Rcpt-Free End, 100Mm; Connector To Connector Molex 218102-1021

Description
CABLE ASSY, 2P RCPT-FREE END, 100MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2P RCPT-FREE END, 100MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2P Rcpt-Free End, 100Mm; Connector To Connector Molex - 99AJ5720 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Free End, 100Mm; Connector To Connector Molex
99AJ5720
Cable Assy, 2P Rcpt-Free End, 100Mm; Connector To Connector Molex 99AJ5720
CABLE ASSY, 2P RCPT-FREE END, 100MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

CABLE ASSY, 2P RCPT-FREE END, 100MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, 2P Rcpt-Free End, 100Mm Rohs Compliant Molex - 30AK0653 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Free End, 100Mm Rohs Compliant Molex
30AK0653
Cable Assy, 2P Rcpt-Free End, 100Mm Rohs Compliant Molex 30AK0653
CABLE ASSY, 2P RCPT-FREE END, 100MM ROHS COMPLIANT: YES

CABLE ASSY, 2P RCPT-FREE END, 100MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 99AJ5720 30AK0653
Product Name Cable Assy, 2P Rcpt-Free End, 100Mm; Connector To Connector Molex Cable Assy, 2P Rcpt-Free End, 100Mm Rohs Compliant Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details