Molex CBL ASY,5 CKT,FEM-FEM,300MM L DISCR WIR,22AWG,MICRLOCK+ 218101-1053

Description
CBL ASY,5 CKT,FEM-FEM,300MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet
Description
CBL ASY,5 CKT,FEM-FEM,300MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,5 CKT,FEM-FEM,300MM L DISCR WIR,22AWG,MICRLOCK+ - 218101-1053 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,5 CKT,FEM-FEM,300MM L DISCR WIR,22AWG,MICRLOCK+
218101-1053
CBL ASY,5 CKT,FEM-FEM,300MM L DISCR WIR,22AWG,MICRLOCK+ 218101-1053
CBL ASY,5 CKT,FEM-FEM,300MM L DISCR WIR,22AWG,MICRLOCK+

CBL ASY,5 CKT,FEM-FEM,300MM L DISCR WIR,22AWG,MICRLOCK+

Buy Now
Cable Assy, 5P Rcpt-Rcpt, 300Mm; Connector To Connector Molex - 99AJ5707 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5P Rcpt-Rcpt, 300Mm; Connector To Connector Molex
99AJ5707
Cable Assy, 5P Rcpt-Rcpt, 300Mm; Connector To Connector Molex 99AJ5707
CABLE ASSY, 5P RCPT-RCPT, 300MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Micro-Lock Plus 2.0 Receptacle; No. of Positions:5Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm RoHS Compliant: Yes

CABLE ASSY, 5P RCPT-RCPT, 300MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Micro-Lock Plus 2.0 Receptacle; No. of Positions:5Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 218101-1053 99AJ5707
Product Name CBL ASY,5 CKT,FEM-FEM,300MM L DISCR WIR,22AWG,MICRLOCK+ Cable Assy, 5P Rcpt-Rcpt, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details