Molex CBL ASY,4 CKT,FEM-FEM,600MM L DISCR WIR,22AWG,MICRLOCK+ 218101-1044

Description
CBL ASY,4 CKT,FEM-FEM,600MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet
Description
CBL ASY,4 CKT,FEM-FEM,600MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,4 CKT,FEM-FEM,600MM L DISCR WIR,22AWG,MICRLOCK+ - 218101-1044 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,4 CKT,FEM-FEM,600MM L DISCR WIR,22AWG,MICRLOCK+
218101-1044
CBL ASY,4 CKT,FEM-FEM,600MM L DISCR WIR,22AWG,MICRLOCK+ 218101-1044
CBL ASY,4 CKT,FEM-FEM,600MM L DISCR WIR,22AWG,MICRLOCK+

CBL ASY,4 CKT,FEM-FEM,600MM L DISCR WIR,22AWG,MICRLOCK+

Buy Now
Cable Assy, 4P Rcpt-Rcpt, 600Mm; Connector To Connector Molex - 99AJ5703 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Rcpt-Rcpt, 600Mm; Connector To Connector Molex
99AJ5703
Cable Assy, 4P Rcpt-Rcpt, 600Mm; Connector To Connector Molex 99AJ5703
CABLE ASSY, 4P RCPT-RCPT, 600MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Micro-Lock Plus 2.0 Receptacle; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm RoHS Compliant: Yes

CABLE ASSY, 4P RCPT-RCPT, 600MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Micro-Lock Plus 2.0 Receptacle; No. of Positions:4Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 218101-1044 99AJ5703
Product Name CBL ASY,4 CKT,FEM-FEM,600MM L DISCR WIR,22AWG,MICRLOCK+ Cable Assy, 4P Rcpt-Rcpt, 600Mm; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SW-292-FM90-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - NEBB-M8W4-P-2.5-LE4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications Wire colors and connection numbers as per EN 60947-5-2 EN 61076-2-104
View Details
2 suppliers