Molex CBL ASY,3 CKT,FEM-FEM,50MM L DISCR WIR,22AWG,MICRLOCK+ 218101-1030

Description
CBL ASY,3 CKT,FEM-FEM,50MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet
Description
CBL ASY,3 CKT,FEM-FEM,50MM L DISCR WIR,22AWG,MICRLOCK+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,3 CKT,FEM-FEM,50MM L DISCR WIR,22AWG,MICRLOCK+ - 218101-1030 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,3 CKT,FEM-FEM,50MM L DISCR WIR,22AWG,MICRLOCK+
218101-1030
CBL ASY,3 CKT,FEM-FEM,50MM L DISCR WIR,22AWG,MICRLOCK+ 218101-1030
CBL ASY,3 CKT,FEM-FEM,50MM L DISCR WIR,22AWG,MICRLOCK+

CBL ASY,3 CKT,FEM-FEM,50MM L DISCR WIR,22AWG,MICRLOCK+

Buy Now
Cable Assy, 3P Rcpt-Rcpt, 50Mm; Connector To Connector Molex - 99AJ5694 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Rcpt-Rcpt, 50Mm; Connector To Connector Molex
99AJ5694
Cable Assy, 3P Rcpt-Rcpt, 50Mm; Connector To Connector Molex 99AJ5694
CABLE ASSY, 3P RCPT-RCPT, 50MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Micro-Lock Plus 2.0 Receptacle; No. of Positions:3Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:50mm RoHS Compliant: Yes

CABLE ASSY, 3P RCPT-RCPT, 50MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Micro-Lock Plus 2.0 Receptacle; No. of Positions:3Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:50mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 218101-1030 99AJ5694
Product Name CBL ASY,3 CKT,FEM-FEM,50MM L DISCR WIR,22AWG,MICRLOCK+ Cable Assy, 3P Rcpt-Rcpt, 50Mm; Connector To Connector Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-029 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-TNCA-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type TNCA
View Details