Molex Cable Assy, 2P Rcpt-Rcpt, 150Mm; Connector To Connector Molex 218101-1022

Description
CABLE ASSY, 2P RCPT-RCPT, 150MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Micro-Lock Plus 2.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2P RCPT-RCPT, 150MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Micro-Lock Plus 2.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2P Rcpt-Rcpt, 150Mm; Connector To Connector Molex - 99AJ5691 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Rcpt, 150Mm; Connector To Connector Molex
99AJ5691
Cable Assy, 2P Rcpt-Rcpt, 150Mm; Connector To Connector Molex 99AJ5691
CABLE ASSY, 2P RCPT-RCPT, 150MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Micro-Lock Plus 2.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm RoHS Compliant: Yes

CABLE ASSY, 2P RCPT-RCPT, 150MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Micro-Lock Plus 2.0 Receptacle; No. of Positions:2Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, 2P Rcpt-Rcpt, 150Mm Rohs Compliant Molex - 30AK0624 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Rcpt, 150Mm Rohs Compliant Molex
30AK0624
Cable Assy, 2P Rcpt-Rcpt, 150Mm Rohs Compliant Molex 30AK0624
CABLE ASSY, 2P RCPT-RCPT, 150MM ROHS COMPLIANT: YES

CABLE ASSY, 2P RCPT-RCPT, 150MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 99AJ5691 30AK0624
Product Name Cable Assy, 2P Rcpt-Rcpt, 150Mm; Connector To Connector Molex Cable Assy, 2P Rcpt-Rcpt, 150Mm Rohs Compliant Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Female BNC Breakout to Stacking Standard Banana Plugs - 1006 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details