Molex Cable Assy, 2P Rcpt-Rcpt, 100Mm; Connector To Connector Molex 218101-1021

Description
CABLE ASSY, 2P RCPT-RCPT, 100MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Micro-Lock Plus 2.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2P RCPT-RCPT, 100MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Micro-Lock Plus 2.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2P Rcpt-Rcpt, 100Mm; Connector To Connector Molex - 99AJ5690 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Rcpt, 100Mm; Connector To Connector Molex
99AJ5690
Cable Assy, 2P Rcpt-Rcpt, 100Mm; Connector To Connector Molex 99AJ5690
CABLE ASSY, 2P RCPT-RCPT, 100MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Micro-Lock Plus 2.0 Receptacle; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm RoHS Compliant: Yes

CABLE ASSY, 2P RCPT-RCPT, 100MM; Connector to Connector:Micro-Lock Plus 2.0 Receptacle to Micro-Lock Plus 2.0 Receptacle; No. of Positions:2Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, 2P Rcpt-Rcpt, 100Mm Rohs Compliant Molex - 30AK0623 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Rcpt, 100Mm Rohs Compliant Molex
30AK0623
Cable Assy, 2P Rcpt-Rcpt, 100Mm Rohs Compliant Molex 30AK0623
CABLE ASSY, 2P RCPT-RCPT, 100MM ROHS COMPLIANT: YES

CABLE ASSY, 2P RCPT-RCPT, 100MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 99AJ5690 30AK0623
Product Name Cable Assy, 2P Rcpt-Rcpt, 100Mm; Connector To Connector Molex Cable Assy, 2P Rcpt-Rcpt, 100Mm Rohs Compliant Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMP6-25P-12-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Standards / Certifications DIN 41652
View Details
2 suppliers
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q1055-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers