Molex Rectangular Cable Assemblies 2180570220

Description
2 Position Cable Assembly Rectangular Socket to Cable 6.56' (2.00m)
Request a Quote Datasheet
Description
2 Position Cable Assembly Rectangular Socket to Cable 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2180570220-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2180570220-ND
Rectangular Cable Assemblies 900-2180570220-ND
2 Position Cable Assembly Rectangular Socket to Cable 6.56' (2.00m)

2 Position Cable Assembly Rectangular Socket to Cable 6.56' (2.00m)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2180570220-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Flexible Test Cable, 18.0 GHz, 48.0″ - ULC-4FT-SMSM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details