Molex CBL ASY,3 CKT,FEM-FEM,500MM L DISCR WIR 6AWG,EXTREM GUARDIAN 218056-0305

Description
CBL ASY,3 CKT,FEM-FEM,500MM L DISCR WIR 6AWG,EXTREM GUARDIAN
Request a Quote
Description
CBL ASY,3 CKT,FEM-FEM,500MM L DISCR WIR 6AWG,EXTREM GUARDIAN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CBL ASY,3 CKT,FEM-FEM,500MM L DISCR WIR 6AWG,EXTREM GUARDIAN - 218056-0305 - Heilind Electronics, Inc.
Wilmington, MA, United States
CBL ASY,3 CKT,FEM-FEM,500MM L DISCR WIR 6AWG,EXTREM GUARDIAN
218056-0305
CBL ASY,3 CKT,FEM-FEM,500MM L DISCR WIR 6AWG,EXTREM GUARDIAN 218056-0305
CBL ASY,3 CKT,FEM-FEM,500MM L DISCR WIR 6AWG,EXTREM GUARDIAN

CBL ASY,3 CKT,FEM-FEM,500MM L DISCR WIR 6AWG,EXTREM GUARDIAN

Buy Now
Cable Assy, 3P Rcpt-Rcpt, 500Mm; Connector To Connector Molex - 28AK5162 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Rcpt-Rcpt, 500Mm; Connector To Connector Molex
28AK5162
Cable Assy, 3P Rcpt-Rcpt, 500Mm; Connector To Connector Molex 28AK5162
CABLE ASSY, 3P RCPT-RCPT, 500MM; Connector to Connector:EXTreme Guardian Receptacle to EXTreme Guardian Receptacle; No. of Positions:3Positions ; Connector Pitch:11mm; No. of Rows:1 Row; Cable Length - Metric:500mm; Wire Gauge:6AWG RoHS Compliant: Yes

CABLE ASSY, 3P RCPT-RCPT, 500MM; Connector to Connector:EXTreme Guardian Receptacle to EXTreme Guardian Receptacle; No. of Positions:3Positions; Connector Pitch:11mm; No. of Rows:1 Row; Cable Length - Metric:500mm; Wire Gauge:6AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 218056-0305 28AK5162
Product Name CBL ASY,3 CKT,FEM-FEM,500MM L DISCR WIR 6AWG,EXTREM GUARDIAN Cable Assy, 3P Rcpt-Rcpt, 500Mm; Connector To Connector Molex
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details