Molex Multi-Band Antennas 2178531000

Description
Molex 2178531000 Multi-Band Antenna
Request a Quote Datasheet
Description
Molex 2178531000 Multi-Band Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 180958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
180958
Multi-Band Antennas 180958
Molex 2178531000 Multi-Band Antenna

Molex 2178531000 Multi-Band Antenna

Supplier's Site
RF Antennas - 900-2178531000-ND - DigiKey
Thief River Falls, MN, United States
MULTI-HUB 7 IN 1 ANTENNA

MULTI-HUB 7 IN 1 ANTENNA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 180958 900-2178531000-ND
Product Name Multi-Band Antennas RF Antennas
Applications Multi-band Cellular or PCS Terminal; Modem or Wireless Network; GPS; 5G, GNSS, LTE, Wi-Fi
Primary Frequency Range 600.0 to ? MHz
Gain 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-047-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 584.0 to 1672.5 MHz
Gain 2 dB
View Details
2 suppliers
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers