Molex Cable Assy, Ring Tongue-Free End, 600Mm; Connector To Connector Molex 217851-1146

Description
CABLE ASSY, RING TONGUE-FREE END, 600MM; Connector to Connector:Perma-Seal Ring Tongue Terminal to Free End; Cable Length - Imperial:23.6"; Cable Length - Metric:600mm; Product Range:Perma-Seal OTS 217851 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, RING TONGUE-FREE END, 600MM; Connector to Connector:Perma-Seal Ring Tongue Terminal to Free End; Cable Length - Imperial:23.6"; Cable Length - Metric:600mm; Product Range:Perma-Seal OTS 217851 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ring Tongue-Free End, 600Mm; Connector To Connector Molex - 51AJ9340 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ring Tongue-Free End, 600Mm; Connector To Connector Molex
51AJ9340
Cable Assy, Ring Tongue-Free End, 600Mm; Connector To Connector Molex 51AJ9340
CABLE ASSY, RING TONGUE-FREE END, 600MM; Connector to Connector:Perma-Seal Ring Tongue Terminal to Free End; Cable Length - Imperial:23.6"; Cable Length - Metric:600mm; Product Range:Perma-Seal OTS 217851 Series RoHS Compliant: Yes

CABLE ASSY, RING TONGUE-FREE END, 600MM; Connector to Connector:Perma-Seal Ring Tongue Terminal to Free End; Cable Length - Imperial:23.6"; Cable Length - Metric:600mm; Product Range:Perma-Seal OTS 217851 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AJ9340
Product Name Cable Assy, Ring Tongue-Free End, 600Mm; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to Male Test Cable, RG174/U - 4525 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Low Outgassing Cable Assembly - 60163A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details