Molex Crimped Wire 217851-1132

Description
Molex 2178511132 Pre-Crimped Lead
Request a Quote
Description
Molex 2178511132 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2233248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2233248
Crimped Wire 2233248
Molex 2178511132 Pre-Crimped Lead

Molex 2178511132 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2233247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2233247
Crimped Wire 2233247
Molex 2178511132 Pre-Crimped Lead

Molex 2178511132 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2233248
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Silver Plated Copper Wire Shielding Braid, AA59569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0020 to 0.2673 lbs/ft (0.0030 to 0.3978 g/mm)
North American 30 to 36 AWG
View Details
Copperweld Antenna Wire - 1330 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 20 to 14 AWG
View Details
Stainless Steel Oval Braided Wire - NES 16336-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0040 lbs/ft (0.0059 g/mm)
View Details
Oriented Wire - 2421704-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0945 inch (2.4 mm)
View Details