Molex Cable Assy, Ring Tongue-Free End, 300Mm Rohs Compliant Molex 217851-1124

Description
CABLE ASSY, RING TONGUE-FREE END, 300MM ROHS COMPLIANT: YES
Datasheet
Description
CABLE ASSY, RING TONGUE-FREE END, 300MM ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ring Tongue-Free End, 300Mm Rohs Compliant Molex - 57AJ5950 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ring Tongue-Free End, 300Mm Rohs Compliant Molex
57AJ5950
Cable Assy, Ring Tongue-Free End, 300Mm Rohs Compliant Molex 57AJ5950
CABLE ASSY, RING TONGUE-FREE END, 300MM ROHS COMPLIANT: YES

CABLE ASSY, RING TONGUE-FREE END, 300MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assy, Ring Tongue-Free End, 300Mm; Connector To Connector Molex - 51AJ9333 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ring Tongue-Free End, 300Mm; Connector To Connector Molex
51AJ9333
Cable Assy, Ring Tongue-Free End, 300Mm; Connector To Connector Molex 51AJ9333
CABLE ASSY, RING TONGUE-FREE END, 300MM; Connector to Connector:Perma-Seal Ring Tongue Terminal to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Perma-Seal OTS 217851 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, RING TONGUE-FREE END, 300MM; Connector to Connector:Perma-Seal Ring Tongue Terminal to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Perma-Seal OTS 217851 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 57AJ5950 51AJ9333
Product Name Cable Assy, Ring Tongue-Free End, 300Mm Rohs Compliant Molex Cable Assy, Ring Tongue-Free End, 300Mm; Connector To Connector Molex
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Harnessed Helix Cables -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 24.61 ft (75 dm)
Connector Type Sub-D connector
View Details