Molex Cable Assy, Ring Tongue-Free End, 300Mm; Connector To Connector Molex 217851-1114

Description
CABLE ASSY, RING TONGUE-FREE END, 300MM; Connector to Connector:Perma-Seal Ring Tongue Terminal to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Perma-Seal OTS 217851 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, RING TONGUE-FREE END, 300MM; Connector to Connector:Perma-Seal Ring Tongue Terminal to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Perma-Seal OTS 217851 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ring Tongue-Free End, 300Mm; Connector To Connector Molex - 51AJ9330 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ring Tongue-Free End, 300Mm; Connector To Connector Molex
51AJ9330
Cable Assy, Ring Tongue-Free End, 300Mm; Connector To Connector Molex 51AJ9330
CABLE ASSY, RING TONGUE-FREE END, 300MM; Connector to Connector:Perma-Seal Ring Tongue Terminal to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Perma-Seal OTS 217851 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, RING TONGUE-FREE END, 300MM; Connector to Connector:Perma-Seal Ring Tongue Terminal to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Perma-Seal OTS 217851 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AJ9330
Product Name Cable Assy, Ring Tongue-Free End, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-150/316-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers