Molex Jumper Wires, Pre-Crimped Leads 2178402122

Description
"Red 20 AWG Jumper Lead Socket to Socket Tin 5.91"" (150.00mm)"
Request a Quote Datasheet
Description
"Red 20 AWG Jumper Lead Socket to Socket Tin 5.91"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 900-2178402122-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
900-2178402122-ND
Jumper Wires, Pre-Crimped Leads 900-2178402122-ND
"Red 20 AWG Jumper Lead Socket to Socket Tin 5.91"" (150.00mm)"

"Red 20 AWG Jumper Lead Socket to Socket Tin 5.91"" (150.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2178402122-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/200-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details