Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
MOLEX
217840-1122 -- F-F 150MM 20 AWG UL BLK SN MIZU-P25,PRE CRMPD LEAD
Molex
F-F 150MM 20 AWG UL BLK Sn MIZU-P25,PRE CRMPD LEAD
217840-1122
Description
F-F 150MM 20 AWG UL BLK Sn MIZU-P25,PRE CRMPD LEAD
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
F-F 150MM 20 AWG UL BLK Sn MIZU-P25,PRE CRMPD LEAD
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
F-F 150MM 20 AWG UL BLK Sn MIZU-P25,PRE CRMPD LEAD
217840-1122
F-F 150MM 20 AWG UL BLK Sn MIZU-P25,PRE CRMPD LEAD
217840-1122
F-F 150MM 20 AWG UL BLK Sn MIZU-P25,PRE CRMPD LEAD
F-F 150MM 20 AWG UL BLK Sn MIZU-P25,PRE CRMPD LEAD
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Wire Terminals
Product Number
217840-1122
Product Name
F-F 150MM 20 AWG UL BLK Sn MIZU-P25,PRE CRMPD LEAD
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Insulated Ferrules
2204.0/100
Specs
Terminal Type
Ferrule Terminal
Material
Copper
Features
Insulated
View Details
VICFUSE
Electrical Terminal & Sheath - VFMVN
Specs
Terminal Type
Wire Lug
View Details
RS Components, Ltd.
Bootlace Ferrules
1787323
Specs
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
4 mm
2
View Details
Amphenol Communications Solutions
DXPVBSTIK OTHERS
75800-002
View Details