Molex Usb Conn, 3.2 Type C, R/a Rcpt, 24P, Smt; Usb Connector Type Molex 217804-0001

Description
USB CONN, 3.2 TYPE C, R/A RCPT, 24P, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.2; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle
Description
USB CONN, 3.2 TYPE C, R/A RCPT, 24P, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.2; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle

Suppliers

Company
Product
Description
Supplier Links
Usb Conn, 3.2 Type C, R/a Rcpt, 24P, Smt; Usb Connector Type Molex - 56AK8796 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.2 Type C, R/a Rcpt, 24P, Smt; Usb Connector Type Molex
56AK8796
Usb Conn, 3.2 Type C, R/a Rcpt, 24P, Smt; Usb Connector Type Molex 56AK8796
USB CONN, 3.2 TYPE C, R/A RCPT, 24P, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.2; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle

USB CONN, 3.2 TYPE C, R/A RCPT, 24P, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.2; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56AK8796
Product Name Usb Conn, 3.2 Type C, R/a Rcpt, 24P, Smt; Usb Connector Type Molex
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
N Female To SMA Male RF Adapter - ET-NFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details