Molex Wire to Board Cables 217797-1063

Description
KK 2.54 SR R-S 6CKT 600MM DISC Sn
Request a Quote Datasheet
Description
KK 2.54 SR R-S 6CKT 600MM DISC Sn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2264451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2264451
Wire to Board Cables 2264451
KK 2.54 SR R-S 6CKT 600MM DISC Sn

KK 2.54 SR R-S 6CKT 600MM DISC Sn

Supplier's Site
Wire to Board Cables - 2264452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2264452
Wire to Board Cables 2264452
KK 2.54 SR R-S 6CKT 600MM DISC Sn

KK 2.54 SR R-S 6CKT 600MM DISC Sn

Supplier's Site
Cable Assy, 6Pos Rcpt-Free End, 600Mm; Connector To Connector Molex - 57AJ5421 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos Rcpt-Free End, 600Mm; Connector To Connector Molex
57AJ5421
Cable Assy, 6Pos Rcpt-Free End, 600Mm; Connector To Connector Molex 57AJ5421
CABLE ASSY, 6POS RCPT-FREE END, 600MM; Connector to Connector:KK 254 Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

CABLE ASSY, 6POS RCPT-FREE END, 600MM; Connector to Connector:KK 254 Receptacle to Free End; No. of Positions:6Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2264451 57AJ5421
Product Name Wire to Board Cables Cable Assy, 6Pos Rcpt-Free End, 600Mm; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details