Molex Wire to Board Cables 217797-1061

Description
KK 2.54 SR R-S 6CKT 150MM DISC Sn
Request a Quote Datasheet
Description
KK 2.54 SR R-S 6CKT 150MM DISC Sn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2264447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2264447
Wire to Board Cables 2264447
KK 2.54 SR R-S 6CKT 150MM DISC Sn

KK 2.54 SR R-S 6CKT 150MM DISC Sn

Supplier's Site
Wire to Board Cables - 2264448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2264448
Wire to Board Cables 2264448
KK 2.54 SR R-S 6CKT 150MM DISC Sn

KK 2.54 SR R-S 6CKT 150MM DISC Sn

Supplier's Site
Cable Assy, 6Pos Rcpt-Free End, 150Mm; Connector To Connector Molex - 57AJ5419 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos Rcpt-Free End, 150Mm; Connector To Connector Molex
57AJ5419
Cable Assy, 6Pos Rcpt-Free End, 150Mm; Connector To Connector Molex 57AJ5419
CABLE ASSY, 6POS RCPT-FREE END, 150MM; Connector to Connector:KK 254 Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 6POS RCPT-FREE END, 150MM; Connector to Connector:KK 254 Receptacle to Free End; No. of Positions:6Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2264447 57AJ5419
Product Name Wire to Board Cables Cable Assy, 6Pos Rcpt-Free End, 150Mm; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Length 0.6667 ft (2.03 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details