Molex Cable Assy, 4Pos Rcpt-Free End, 300Mm; Connector To Connector Molex 217797-1042

Description
CABLE ASSY, 4POS RCPT-FREE END, 300MM; Connector to Connector:KK 254 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4POS RCPT-FREE END, 300MM; Connector to Connector:KK 254 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4Pos Rcpt-Free End, 300Mm; Connector To Connector Molex - 57AJ5414 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos Rcpt-Free End, 300Mm; Connector To Connector Molex
57AJ5414
Cable Assy, 4Pos Rcpt-Free End, 300Mm; Connector To Connector Molex 57AJ5414
CABLE ASSY, 4POS RCPT-FREE END, 300MM; Connector to Connector:KK 254 Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 4POS RCPT-FREE END, 300MM; Connector to Connector:KK 254 Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57AJ5414
Product Name Cable Assy, 4Pos Rcpt-Free End, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details