Molex Cable Assy, 3Pos Rcpt-Free End, 600Mm; Connector To Connector Molex 217797-1033

Description
CABLE ASSY, 3POS RCPT-FREE END, 600MM; Connector to Connector:KK 254 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3POS RCPT-FREE END, 600MM; Connector to Connector:KK 254 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3Pos Rcpt-Free End, 600Mm; Connector To Connector Molex - 57AJ5412 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos Rcpt-Free End, 600Mm; Connector To Connector Molex
57AJ5412
Cable Assy, 3Pos Rcpt-Free End, 600Mm; Connector To Connector Molex 57AJ5412
CABLE ASSY, 3POS RCPT-FREE END, 600MM; Connector to Connector:KK 254 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

CABLE ASSY, 3POS RCPT-FREE END, 600MM; Connector to Connector:KK 254 Receptacle to Free End; No. of Positions:3Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57AJ5412
Product Name Cable Assy, 3Pos Rcpt-Free End, 600Mm; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details