Molex Wire to Board Cables 217797-1031

Description
KK 2.54 SR R-S 3CKT 150MM DISC Sn
Request a Quote Datasheet
Description
KK 2.54 SR R-S 3CKT 150MM DISC Sn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2264428 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2264428
Wire to Board Cables 2264428
KK 2.54 SR R-S 3CKT 150MM DISC Sn

KK 2.54 SR R-S 3CKT 150MM DISC Sn

Supplier's Site
Wire to Board Cables - 2264427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2264427
Wire to Board Cables 2264427
KK 2.54 SR R-S 3CKT 150MM DISC Sn

KK 2.54 SR R-S 3CKT 150MM DISC Sn

Supplier's Site
Cable Assy, 3Pos Rcpt-Free End, 150Mm; Connector To Connector Molex - 57AJ5410 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos Rcpt-Free End, 150Mm; Connector To Connector Molex
57AJ5410
Cable Assy, 3Pos Rcpt-Free End, 150Mm; Connector To Connector Molex 57AJ5410
CABLE ASSY, 3POS RCPT-FREE END, 150MM; Connector to Connector:KK 254 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 3POS RCPT-FREE END, 150MM; Connector to Connector:KK 254 Receptacle to Free End; No. of Positions:3Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2264428 57AJ5410
Product Name Wire to Board Cables Cable Assy, 3Pos Rcpt-Free End, 150Mm; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

ExaMAX - 10129954-A02502JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 8.2 ft (25 dm)
Connector Type Cable Assemblies
View Details
Sensor Connector, M23, Rcpt, 12Pos Rohs Compliant Sensata/bei Sensors - 75AJ3563 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3033/203-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers