Molex Wire to Board Cables 217797-1023

Description
KK 2.54 SR R-S 2CKT 600MM DISC Sn
Request a Quote Datasheet
Description
KK 2.54 SR R-S 2CKT 600MM DISC Sn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2264425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2264425
Wire to Board Cables 2264425
KK 2.54 SR R-S 2CKT 600MM DISC Sn

KK 2.54 SR R-S 2CKT 600MM DISC Sn

Supplier's Site
Wire to Board Cables - 2264426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2264426
Wire to Board Cables 2264426
KK 2.54 SR R-S 2CKT 600MM DISC Sn

KK 2.54 SR R-S 2CKT 600MM DISC Sn

Supplier's Site
Cable Assy, 2Pos Rcpt-Free End, 600Mm; Connector To Connector Molex - 57AJ5409 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos Rcpt-Free End, 600Mm; Connector To Connector Molex
57AJ5409
Cable Assy, 2Pos Rcpt-Free End, 600Mm; Connector To Connector Molex 57AJ5409
CABLE ASSY, 2POS RCPT-FREE END, 600MM; Connector to Connector:KK 254 Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

CABLE ASSY, 2POS RCPT-FREE END, 600MM; Connector to Connector:KK 254 Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2264425 57AJ5409
Product Name Wire to Board Cables Cable Assy, 2Pos Rcpt-Free End, 600Mm; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-35-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details