Molex Wire to Board Cables 217796-1101

Description
KK 2.54 SR R-R 10CKT 150MM DISC Sn
Request a Quote Datasheet
Description
KK 2.54 SR R-R 10CKT 150MM DISC Sn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2264415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2264415
Wire to Board Cables 2264415
KK 2.54 SR R-R 10CKT 150MM DISC Sn

KK 2.54 SR R-R 10CKT 150MM DISC Sn

Supplier's Site
Wire to Board Cables - 2264413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2264413
Wire to Board Cables 2264413
KK 2.54 SR R-R 10CKT 150MM DISC Sn

KK 2.54 SR R-R 10CKT 150MM DISC Sn

Supplier's Site
Cable Assy, 10Pos Rcpt-Rcpt, 150Mm; Connector To Connector Molex - 57AJ5404 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10Pos Rcpt-Rcpt, 150Mm; Connector To Connector Molex
57AJ5404
Cable Assy, 10Pos Rcpt-Rcpt, 150Mm; Connector To Connector Molex 57AJ5404
CABLE ASSY, 10POS RCPT-RCPT, 150MM; Connector to Connector:KK 254 Receptacle to KK 254 Receptacle; No. of Positions:10Position s; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 10POS RCPT-RCPT, 150MM; Connector to Connector:KK 254 Receptacle to KK 254 Receptacle; No. of Positions:10Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2264415 57AJ5404
Product Name Wire to Board Cables Cable Assy, 10Pos Rcpt-Rcpt, 150Mm; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NA400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details