Molex Cable Assy, 8Pos Rcpt-Rcpt, 150Mm; Connector To Connector Molex 217796-1081

Description
CABLE ASSY, 8POS RCPT-RCPT, 150MM; Connector to Connector:KK 254 Receptacle to KK 254 Receptacle; No. of Positions:8Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Description
CABLE ASSY, 8POS RCPT-RCPT, 150MM; Connector to Connector:KK 254 Receptacle to KK 254 Receptacle; No. of Positions:8Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, part number 57AJ5401, features a dual-ended connector configuration with KK 254 receptacles on both ends. It has a total of 8 circuits and a cable length of 150 mm, making it suitable for various applications requiring a compact connection. The assembly utilizes a 2.54 mm pitch and is designed with female connectors. The materials include brass for the metal components, with tin plating for both mating and termination areas, and nylon for the resin. This product is compliant with RoHS standards and has a low-halogen status, indicating its suitability for environmentally conscious projects. It is compatible with KK254 PCB headers, enhancing its versatility in different setups.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, part number 57AJ5401, features a dual-ended connector configuration with KK 254 receptacles on both ends. It has a total of 8 circuits and a cable length of 150 mm, making it suitable for various applications requiring a compact connection. The assembly utilizes a 2.54 mm pitch and is designed with female connectors. The materials include brass for the metal components, with tin plating for both mating and termination areas, and nylon for the resin. This product is compliant with RoHS standards and has a low-halogen status, indicating its suitability for environmentally conscious projects. It is compatible with KK254 PCB headers, enhancing its versatility in different setups.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8Pos Rcpt-Rcpt, 150Mm; Connector To Connector Molex - 57AJ5401 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos Rcpt-Rcpt, 150Mm; Connector To Connector Molex
57AJ5401
Cable Assy, 8Pos Rcpt-Rcpt, 150Mm; Connector To Connector Molex 57AJ5401
CABLE ASSY, 8POS RCPT-RCPT, 150MM; Connector to Connector:KK 254 Receptacle to KK 254 Receptacle; No. of Positions:8Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 8POS RCPT-RCPT, 150MM; Connector to Connector:KK 254 Receptacle to KK 254 Receptacle; No. of Positions:8Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57AJ5401
Product Name Cable Assy, 8Pos Rcpt-Rcpt, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details