Molex Wire to Board Cables 217796-1061

Description
KK 2.54 SR R-R 6CKT 150MM DISC Sn
Request a Quote Datasheet
Description
KK 2.54 SR R-R 6CKT 150MM DISC Sn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2264400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2264400
Wire to Board Cables 2264400
KK 2.54 SR R-R 6CKT 150MM DISC Sn

KK 2.54 SR R-R 6CKT 150MM DISC Sn

Supplier's Site
Wire to Board Cables - 2264401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2264401
Wire to Board Cables 2264401
KK 2.54 SR R-R 6CKT 150MM DISC Sn

KK 2.54 SR R-R 6CKT 150MM DISC Sn

Supplier's Site
Cable Assy, 6Pos Rcpt-Rcpt, 150Mm; Connector To Connector Molex - 57AJ5398 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos Rcpt-Rcpt, 150Mm; Connector To Connector Molex
57AJ5398
Cable Assy, 6Pos Rcpt-Rcpt, 150Mm; Connector To Connector Molex 57AJ5398
CABLE ASSY, 6POS RCPT-RCPT, 150MM; Connector to Connector:KK 254 Receptacle to KK 254 Receptacle; No. of Positions:6Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 6POS RCPT-RCPT, 150MM; Connector to Connector:KK 254 Receptacle to KK 254 Receptacle; No. of Positions:6Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2264400 57AJ5398
Product Name Wire to Board Cables Cable Assy, 6Pos Rcpt-Rcpt, 150Mm; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details