Molex Wire to Board Cables 217796-1043

Description
KK 2.54 SR R-R 4CKT 600MM DISC Sn
Request a Quote Datasheet
Description
KK 2.54 SR R-R 4CKT 600MM DISC Sn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2264392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2264392
Wire to Board Cables 2264392
KK 2.54 SR R-R 4CKT 600MM DISC Sn

KK 2.54 SR R-R 4CKT 600MM DISC Sn

Supplier's Site
Wire to Board Cables - 2264393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2264393
Wire to Board Cables 2264393
KK 2.54 SR R-R 4CKT 600MM DISC Sn

KK 2.54 SR R-R 4CKT 600MM DISC Sn

Supplier's Site
Cable Assy, 4Pos Rcpt-Rcpt, 600Mm; Connector To Connector Molex - 57AJ5394 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos Rcpt-Rcpt, 600Mm; Connector To Connector Molex
57AJ5394
Cable Assy, 4Pos Rcpt-Rcpt, 600Mm; Connector To Connector Molex 57AJ5394
CABLE ASSY, 4POS RCPT-RCPT, 600MM; Connector to Connector:KK 254 Receptacle to KK 254 Receptacle; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

CABLE ASSY, 4POS RCPT-RCPT, 600MM; Connector to Connector:KK 254 Receptacle to KK 254 Receptacle; No. of Positions:4Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2264392 57AJ5394
Product Name Wire to Board Cables Cable Assy, 4Pos Rcpt-Rcpt, 600Mm; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
System cable - 706-2400/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details