Molex Wire to Board Cables 217796-1033

Description
KK 2.54 SR R-R 3CKT 600MM DISC Sn
Request a Quote Datasheet
Description
KK 2.54 SR R-R 3CKT 600MM DISC Sn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2264384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2264384
Wire to Board Cables 2264384
KK 2.54 SR R-R 3CKT 600MM DISC Sn

KK 2.54 SR R-R 3CKT 600MM DISC Sn

Supplier's Site
Wire to Board Cables - 2264386 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2264386
Wire to Board Cables 2264386
KK 2.54 SR R-R 3CKT 600MM DISC Sn

KK 2.54 SR R-R 3CKT 600MM DISC Sn

Supplier's Site
Cable Assy, 3Pos Rcpt-Rcpt, 600Mm; Connector To Connector Molex - 57AJ5391 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos Rcpt-Rcpt, 600Mm; Connector To Connector Molex
57AJ5391
Cable Assy, 3Pos Rcpt-Rcpt, 600Mm; Connector To Connector Molex 57AJ5391
CABLE ASSY, 3POS RCPT-RCPT, 600MM; Connector to Connector:KK 254 Receptacle to KK 254 Receptacle; No. of Positions:3Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

CABLE ASSY, 3POS RCPT-RCPT, 600MM; Connector to Connector:KK 254 Receptacle to KK 254 Receptacle; No. of Positions:3Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Rcpt-Rcpt, 600Mm Rohs Compliant Molex - 66AJ9373 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Rcpt-Rcpt, 600Mm Rohs Compliant Molex
66AJ9373
Cable Assy, Rcpt-Rcpt, 600Mm Rohs Compliant Molex 66AJ9373
CABLE ASSY, RCPT-RCPT, 600MM ROHS COMPLIANT: YES

CABLE ASSY, RCPT-RCPT, 600MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2264384 57AJ5391 66AJ9373
Product Name Wire to Board Cables Cable Assy, 3Pos Rcpt-Rcpt, 600Mm; Connector To Connector Molex Cable Assy, Rcpt-Rcpt, 600Mm Rohs Compliant Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBU-M12G5-E-10-Q8N-LE5-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Up Angle, Black color, 28/24AWG, 3FT Length - 3021072-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers