Molex Wire to Board Cables 217796-1032

Description
KK 2.54 SR R-R 3CKT 300MM DISC Sn
Request a Quote Datasheet
Description
KK 2.54 SR R-R 3CKT 300MM DISC Sn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2264382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2264382
Wire to Board Cables 2264382
KK 2.54 SR R-R 3CKT 300MM DISC Sn

KK 2.54 SR R-R 3CKT 300MM DISC Sn

Supplier's Site
Wire to Board Cables - 2264383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2264383
Wire to Board Cables 2264383
KK 2.54 SR R-R 3CKT 300MM DISC Sn

KK 2.54 SR R-R 3CKT 300MM DISC Sn

Supplier's Site
Cable Assy, 3Pos Rcpt-Rcpt, 300Mm; Connector To Connector Molex - 57AJ5390 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos Rcpt-Rcpt, 300Mm; Connector To Connector Molex
57AJ5390
Cable Assy, 3Pos Rcpt-Rcpt, 300Mm; Connector To Connector Molex 57AJ5390
CABLE ASSY, 3POS RCPT-RCPT, 300MM; Connector to Connector:KK 254 Receptacle to KK 254 Receptacle; No. of Positions:3Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 3POS RCPT-RCPT, 300MM; Connector to Connector:KK 254 Receptacle to KK 254 Receptacle; No. of Positions:3Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2264382 57AJ5390
Product Name Wire to Board Cables Cable Assy, 3Pos Rcpt-Rcpt, 300Mm; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details