Molex Cable Assy, 2Pos Rcpt-Rcpt, 300Mm; Connector To Connector Molex 217796-1022

Description
CABLE ASSY, 2POS RCPT-RCPT, 300MM; Connector to Connector:KK 254 Receptacle to KK 254 Receptacle; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 2POS RCPT-RCPT, 300MM; Connector to Connector:KK 254 Receptacle to KK 254 Receptacle; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2Pos Rcpt-Rcpt, 300Mm; Connector To Connector Molex - 57AJ5387 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos Rcpt-Rcpt, 300Mm; Connector To Connector Molex
57AJ5387
Cable Assy, 2Pos Rcpt-Rcpt, 300Mm; Connector To Connector Molex 57AJ5387
CABLE ASSY, 2POS RCPT-RCPT, 300MM; Connector to Connector:KK 254 Receptacle to KK 254 Receptacle; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 2POS RCPT-RCPT, 300MM; Connector to Connector:KK 254 Receptacle to KK 254 Receptacle; No. of Positions:2Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57AJ5387
Product Name Cable Assy, 2Pos Rcpt-Rcpt, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details