Molex Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex 217793-2105

Description
CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:Squba 1.8 Crimp Terminal Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Squba OTS 217793 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:Squba 1.8 Crimp Terminal Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Squba OTS 217793 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex - 57AJ4756 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex
57AJ4756
Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex 57AJ4756
CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:Squba 1.8 Crimp Terminal Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Squba OTS 217793 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:Squba 1.8 Crimp Terminal Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:Squba OTS 217793 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57AJ4756
Product Name Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details