Molex Cable Assy, Crimp Pin-Free End, 300Mm; Connector To Connector Molex 217793-2104

Description
CABLE ASSY, CRIMP PIN-FREE END, 300MM; Connector to Connector:Squba 1.8 Crimp Terminal Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Squba OTS 217793 Series; Jacket Color:Red RoHS Compliant: Yes
Description
CABLE ASSY, CRIMP PIN-FREE END, 300MM; Connector to Connector:Squba 1.8 Crimp Terminal Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Squba OTS 217793 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, Crimp Pin-Free End, 300mm, part number 57AJ4755, features a Squba 1.8 male connector to a pigtail configuration. It has a cable length of 300mm (approximately 11.8 inches) and is constructed with a red PVC jacket. The assembly is designed for a single circuit and utilizes 24 AWG wire, which has a wire insulation diameter ranging from 0.95mm to 1.40mm. The maximum current rating per contact is 6.0A, and it can handle a maximum voltage of 125V. The metal components are made from copper alloy with tin plating for both mating and termination. This product is RoHS compliant and packaged in a bag.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, Crimp Pin-Free End, 300mm, part number 57AJ4755, features a Squba 1.8 male connector to a pigtail configuration. It has a cable length of 300mm (approximately 11.8 inches) and is constructed with a red PVC jacket. The assembly is designed for a single circuit and utilizes 24 AWG wire, which has a wire insulation diameter ranging from 0.95mm to 1.40mm. The maximum current rating per contact is 6.0A, and it can handle a maximum voltage of 125V. The metal components are made from copper alloy with tin plating for both mating and termination. This product is RoHS compliant and packaged in a bag.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 300Mm; Connector To Connector Molex - 57AJ4755 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 300Mm; Connector To Connector Molex
57AJ4755
Cable Assy, Crimp Pin-Free End, 300Mm; Connector To Connector Molex 57AJ4755
CABLE ASSY, CRIMP PIN-FREE END, 300MM; Connector to Connector:Squba 1.8 Crimp Terminal Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Squba OTS 217793 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 300MM; Connector to Connector:Squba 1.8 Crimp Terminal Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Squba OTS 217793 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57AJ4755
Product Name Cable Assy, Crimp Pin-Free End, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details