Molex Cable Assy, Crimp Pin-Free End, 75Mm; Connector To Connector Molex 217793-1121

Description
CABLE ASSY, CRIMP PIN-FREE END, 75MM; Connector to Connector:Squba 1.8 Crimp Terminal Pin to Free End; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Squba OTS 217793 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, 75MM; Connector to Connector:Squba 1.8 Crimp Terminal Pin to Free End; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Squba OTS 217793 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 75Mm; Connector To Connector Molex - 57AJ4747 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 75Mm; Connector To Connector Molex
57AJ4747
Cable Assy, Crimp Pin-Free End, 75Mm; Connector To Connector Molex 57AJ4747
CABLE ASSY, CRIMP PIN-FREE END, 75MM; Connector to Connector:Squba 1.8 Crimp Terminal Pin to Free End; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Squba OTS 217793 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 75MM; Connector to Connector:Squba 1.8 Crimp Terminal Pin to Free End; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Squba OTS 217793 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57AJ4747
Product Name Cable Assy, Crimp Pin-Free End, 75Mm; Connector To Connector Molex
Cable Length 0.2461 ft (0.7500 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details